Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm Rohs Compliant Hammond 1550Z116

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 mm, 100.4 mm, 60.2 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 mm, 100.4 mm, 60.2 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm Rohs Compliant Hammond - 78R9233 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm Rohs Compliant Hammond
78R9233
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm Rohs Compliant Hammond 78R9233
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 mm, 100.4 mm, 60.2 mm RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 mm, 100.4 mm, 60.2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 68R0397 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
68R0397
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 68R0397
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160.5mm; External Width - Metric:100.4mm; External Depth - Metric:60.2mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160.5mm; External Width - Metric:100.4mm; External Depth - Metric:60.2mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9233 68R0397
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.32 inch (160 mm)
Width 3.95 inch (100 mm)
Depth 2.37 inch (60.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers