Enclosure, Watertight, Thick Wall, Diecast, Instrument, 64.4 mm, 58.4 mm, 35.4 mm, Aluminium RoHS Compliant: Yes
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:64.5mm; External Width - Metric:58.4mm; External Depth - Metric:35.6mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 78R9217 | 68R0391 |
| Product Name | Enclosure, Watertight, Thick Wall, Diecast, Instrument, 64.4 Mm, 58.4 Mm, 35.4 Mm, Aluminium Rohs Compliant Hammond | Enclosure, Instrument, Aluminium; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 2.54 inch (64.5 mm) | |
| Width | 2.3 inch (58.4 mm) | |
| Depth | 1.4 inch (35.6 mm) |