Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1550Z101

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.3mm; External Width - Metric:45.2mm; External Depth - Metric:30.5mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.3mm; External Width - Metric:45.2mm; External Depth - Metric:30.5mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 68R0385 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
68R0385
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 68R0385
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.3mm; External Width - Metric:45.2mm; External Depth - Metric:30.5mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.3mm; External Width - Metric:45.2mm; External Depth - Metric:30.5mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 50.2 Mm, 45.2 Mm, 30.4 Mm, Aluminium Rohs Compliant Hammond - 78R9211 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 50.2 Mm, 45.2 Mm, 30.4 Mm, Aluminium Rohs Compliant Hammond
78R9211
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 50.2 Mm, 45.2 Mm, 30.4 Mm, Aluminium Rohs Compliant Hammond 78R9211
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 50.2 mm, 45.2 mm, 30.4 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 50.2 mm, 45.2 mm, 30.4 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68R0385 78R9211
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 50.2 Mm, 45.2 Mm, 30.4 Mm, Aluminium Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.98 inch (50.3 mm)
Width 1.78 inch (45.2 mm)
Depth 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM16LB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details