Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 1550WN

Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:250.2mm; External Depth - Metric:250.2mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:250.2mm; External Depth - Metric:250.2mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond - 05T6392 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond
05T6392
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 05T6392
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:250.2mm; External Depth - Metric:250.2mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.3mm; External Width - Metric:250.2mm; External Depth - Metric:250.2mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 250 Mm, 250 Mm, 101.3 Mm Rohs Compliant Hammond - 78R9205 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 250 Mm, 250 Mm, 101.3 Mm Rohs Compliant Hammond
78R9205
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 250 Mm, 250 Mm, 101.3 Mm Rohs Compliant Hammond 78R9205
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 250 mm, 250 mm, 101.3 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 250 mm, 250 mm, 101.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05T6392 78R9205
Product Name Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 250 Mm, 250 Mm, 101.3 Mm Rohs Compliant Hammond
Length 3.99 inch (101 mm)
Width 9.85 inch (250 mm)
Depth 9.85 inch (250 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers