ENCLOSURE, INSTRUMENT, ALUM, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 275 mm, 175 mm, 66.6 mm RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 05T6384 | 78R9199 |
| Product Name | Enclosure, Instrument, Alum, Unfinished; Enclosure Type Hammond | Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 275 Mm, 175 Mm, 66.6 Mm Rohs Compliant Hammond |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 2.62 inch (66.5 mm) | |
| Width | 6.89 inch (175 mm) | |
| Depth | 10.83 inch (275 mm) |