Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond 1550WFBK

Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 171 mm, 121 mm, 105 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 171 mm, 121 mm, 105 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond - 78R9194 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond
78R9194
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond 78R9194
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 171 mm, 121 mm, 105 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 171 mm, 121 mm, 105 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 57R3918 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
57R3918
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 57R3918
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:105mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:105mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9194 57R3918
Product Name Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.73 inch (171 mm)
Width 4.76 inch (121 mm)
Depth 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products