Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 1550WDBK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:114.6mm; External Width - Metric:64mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:114.6mm; External Width - Metric:64mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 51R4019 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
51R4019
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 51R4019
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:114.6mm; External Width - Metric:64mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:114.6mm; External Width - Metric:64mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond - 78R9190 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond
78R9190
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond 78R9190
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 64 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 64 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 51R4019 78R9190
Product Name Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.51 inch (115 mm)
Width 2.52 inch (64 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers