Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond 1550WD

Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 64 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 64 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond - 78R9189 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond
78R9189
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond 78R9189
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 64 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 64 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 26R3371 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
26R3371
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 26R3371
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:114.6mm; External Width - Metric:64mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:114.6mm; External Width - Metric:64mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9189 26R3371
Product Name Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.51 inch (115 mm)
Width 2.52 inch (64 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
4 suppliers