Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 60 Mm, 55 Mm, 30.1 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 1550Q

Description
Enclosure, Diecast, IP54, Instrument, 60 mm, 55 mm, 30.1 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 60 mm, 55 mm, 30.1 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 60 Mm, 55 Mm, 30.1 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 78R9181 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 60 Mm, 55 Mm, 30.1 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
78R9181
Enclosure, Diecast, Ip54, Instrument, 60 Mm, 55 Mm, 30.1 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 78R9181
Enclosure, Diecast, IP54, Instrument, 60 mm, 55 mm, 30.1 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 60 mm, 55 mm, 30.1 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 51R4012 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
51R4012
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 51R4012
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:55mm; External Depth - Metric:30.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:55mm; External Depth - Metric:30.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9181 51R4012
Product Name Enclosure, Diecast, Ip54, Instrument, 60 Mm, 55 Mm, 30.1 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.36 inch (59.9 mm)
Width 2.17 inch (55 mm)
Depth 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2373489 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers