Hammond Electronics, Inc. Enclosure, Instrument, Alum Alloy, Black, Ip54; Enclosure Type Hammond 1550MBK

Description
ENCLOSURE, INSTRUMENT, ALUM ALLOY, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.4mm; External Width - Metric:100mm; External Depth - Metric:35mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM ALLOY, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.4mm; External Width - Metric:100mm; External Depth - Metric:35mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum Alloy, Black, Ip54; Enclosure Type Hammond - 05T6382 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum Alloy, Black, Ip54; Enclosure Type Hammond
05T6382
Enclosure, Instrument, Alum Alloy, Black, Ip54; Enclosure Type Hammond 05T6382
ENCLOSURE, INSTRUMENT, ALUM ALLOY, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.4mm; External Width - Metric:100mm; External Depth - Metric:35mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM ALLOY, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.4mm; External Width - Metric:100mm; External Depth - Metric:35mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 100 Mm, 35 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 78R9176 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 100 Mm, 35 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
78R9176
Enclosure, Diecast, Ip54, Instrument, 120 Mm, 100 Mm, 35 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 78R9176
Enclosure, Diecast, IP54, Instrument, 120 mm, 100 mm, 35 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 120 mm, 100 mm, 35 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05T6382 78R9176
Product Name Enclosure, Instrument, Alum Alloy, Black, Ip54; Enclosure Type Hammond Enclosure, Diecast, Ip54, Instrument, 120 Mm, 100 Mm, 35 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.74 inch (120 mm)
Width 3.94 inch (100 mm)
Depth 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers