Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 120.4 Mm, 100.4 Mm, 35.4 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 1550M

Description
Enclosure, Diecast, IP54, Instrument, 120.4 mm, 100.4 mm, 35.4 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 120.4 mm, 100.4 mm, 35.4 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 120.4 Mm, 100.4 Mm, 35.4 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 78R9175 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 120.4 Mm, 100.4 Mm, 35.4 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
78R9175
Enclosure, Diecast, Ip54, Instrument, 120.4 Mm, 100.4 Mm, 35.4 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 78R9175
Enclosure, Diecast, IP54, Instrument, 120.4 mm, 100.4 mm, 35.4 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 120.4 mm, 100.4 mm, 35.4 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminum Alloy, Ip54; Enclosure Type Hammond - 79R5474 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Alloy, Ip54; Enclosure Type Hammond
79R5474
Enclosure, Instrument, Aluminum Alloy, Ip54; Enclosure Type Hammond 79R5474
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:100.4mm; External Depth - Metric:31.2mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:100.4mm; External Depth - Metric:31.2mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9175 79R5474
Product Name Enclosure, Diecast, Ip54, Instrument, 120.4 Mm, 100.4 Mm, 35.4 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminum Alloy, Ip54; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 3.95 inch (100 mm)
Depth 1.23 inch (31.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325360 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers