Hammond Electronics, Inc. Enclosure, Instrument, Alum, Natural; Enclosure Type Hammond 1550L

Description
ENCLOSURE, INSTRUMENT, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:165.1mm; External Width - Metric:127.4mm; External Depth - Metric:76.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:165.1mm; External Width - Metric:127.4mm; External Depth - Metric:76.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum, Natural; Enclosure Type Hammond - 74R8095 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Natural; Enclosure Type Hammond
74R8095
Enclosure, Instrument, Alum, Natural; Enclosure Type Hammond 74R8095
ENCLOSURE, INSTRUMENT, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:165.1mm; External Width - Metric:127.4mm; External Depth - Metric:76.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:165.1mm; External Width - Metric:127.4mm; External Depth - Metric:76.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Ip54, Instrument, 165 Mm, 127 Mm, 76.5 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 31T8791 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 165 Mm, 127 Mm, 76.5 Mm, Aluminium, Unfinished Rohs Compliant Hammond
31T8791
Enclosure, Diecast, Ip54, Instrument, 165 Mm, 127 Mm, 76.5 Mm, Aluminium, Unfinished Rohs Compliant Hammond 31T8791
Enclosure, Diecast, IP54, Instrument, 165 mm, 127 mm, 76.5 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 165 mm, 127 mm, 76.5 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74R8095 31T8791
Product Name Enclosure, Instrument, Alum, Natural; Enclosure Type Hammond Enclosure, Diecast, Ip54, Instrument, 165 Mm, 127 Mm, 76.5 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.5 inch (165 mm)
Width 5.02 inch (127 mm)
Depth 3.01 inch (76.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276499 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers