Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 275 Mm, 175 Mm, 66.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1550JBK

Description
Enclosure, Diecast, IP54, Instrument, 275 mm, 175 mm, 66.6 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 275 mm, 175 mm, 66.6 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 275 Mm, 175 Mm, 66.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 78R9172 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 275 Mm, 175 Mm, 66.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
78R9172
Enclosure, Diecast, Ip54, Instrument, 275 Mm, 175 Mm, 66.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 78R9172
Enclosure, Diecast, IP54, Instrument, 275 mm, 175 mm, 66.6 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 275 mm, 175 mm, 66.6 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminum Alloy, Black, Ip54; Enclosure Type Hammond - 85R4903 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Alloy, Black, Ip54; Enclosure Type Hammond
85R4903
Enclosure, Instrument, Aluminum Alloy, Black, Ip54; Enclosure Type Hammond 85R4903
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:275.1mm; External Width - Metric:175mm; External Depth - Metric:62.5mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:275.1mm; External Width - Metric:175mm; External Depth - Metric:62.5mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9172 85R4903
Product Name Enclosure, Diecast, Ip54, Instrument, 275 Mm, 175 Mm, 66.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminum Alloy, Black, Ip54; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 10.83 inch (275 mm)
Width 6.89 inch (175 mm)
Depth 2.46 inch (62.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details