Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 1550DBK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:64mm; External Depth - Metric:115mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:64mm; External Depth - Metric:115mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 51R1552 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
51R1552
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 51R1552
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:64mm; External Depth - Metric:115mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:64mm; External Depth - Metric:115mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Ip54, Instrument, 55 Mm, 64 Mm, 115 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 78R9162 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 55 Mm, 64 Mm, 115 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
78R9162
Enclosure, Diecast, Ip54, Instrument, 55 Mm, 64 Mm, 115 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 78R9162
Enclosure, Diecast, IP54, Instrument, 55 mm, 64 mm, 115 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 55 mm, 64 mm, 115 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 51R1552 78R9162
Product Name Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond Enclosure, Diecast, Ip54, Instrument, 55 Mm, 64 Mm, 115 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.17 inch (55.1 mm)
Width 2.52 inch (64 mm)
Depth 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details