Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 89 Mm, 35 Mm, 30 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1550ABK

Description
Enclosure, Diecast, IP54, Instrument, 89 mm, 35 mm, 30 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 89 mm, 35 mm, 30 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 89 Mm, 35 Mm, 30 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 78R9157 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 89 Mm, 35 Mm, 30 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
78R9157
Enclosure, Diecast, Ip54, Instrument, 89 Mm, 35 Mm, 30 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 78R9157
Enclosure, Diecast, IP54, Instrument, 89 mm, 35 mm, 30 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 89 mm, 35 mm, 30 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 51R4006 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
51R4006
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 51R4006
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:88.9mm; External Width - Metric:35mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:88.9mm; External Width - Metric:35mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9157 51R4006
Product Name Enclosure, Diecast, Ip54, Instrument, 89 Mm, 35 Mm, 30 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.5 inch (88.9 mm)
Width 1.38 inch (35 mm)
Depth 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers