Hammond Electronics, Inc. Inductor, 2H, 0.1A, 175Ohm; Product Range Hammond 154M

Description
INDUCTOR, 2H, 0.1A, 175OHM; Product Range:154 Series; Inductance:2H; DC Current Rating:100mA; DC Resistance Max:175ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2H, 0.1A, 175OHM; Product Range:154 Series; Inductance:2H; DC Current Rating:100mA; DC Resistance Max:175ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2H, 0.1A, 175Ohm; Product Range Hammond - 24B7478 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2H, 0.1A, 175Ohm; Product Range Hammond
24B7478
Inductor, 2H, 0.1A, 175Ohm; Product Range Hammond 24B7478
INDUCTOR, 2H, 0.1A, 175OHM; Product Range:154 Series; Inductance:2H; DC Current Rating:100mA; DC Resistance Max:175ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

INDUCTOR, 2H, 0.1A, 175OHM; Product Range:154 Series; Inductance:2H; DC Current Rating:100mA; DC Resistance Max:175ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24B7478
Product Name Inductor, 2H, 0.1A, 175Ohm; Product Range Hammond
Inductance Range 2.00E6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 6800 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details