DC FILTER CHOKE, 3MH, 1.5A, 15%; DC Current Rating:1.5A; Inductance:3mH; Product Range:153-159 Series; Impedance:-; Product Length:52.34mm; Product Width:31.75mm; Product Height:30.23mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 66F7280 |
| Product Name | Dc Filter Choke, 3Mh, 1.5A, 15%; Dc Current Rating Hammond |
| Standards and Certifications | RoHS |