Hammond Electronics, Inc. Choke, 250Uh, 10%, 2.9A, 1.6Mhz; Product Range Hammond 1539M06

Description
CHOKE, 250UH, 10%, 2.9A, 1.6MHZ; Product Range:1539M Series; Inductance:250µH; DC Current Rating:2.9A; DC Resistance Max:0.173ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz RoHS Compliant: Yes
Datasheet
Description
CHOKE, 250UH, 10%, 2.9A, 1.6MHZ; Product Range:1539M Series; Inductance:250µH; DC Current Rating:2.9A; DC Resistance Max:0.173ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 250Uh, 10%, 2.9A, 1.6Mhz; Product Range Hammond - 24B7447 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 250Uh, 10%, 2.9A, 1.6Mhz; Product Range Hammond
24B7447
Choke, 250Uh, 10%, 2.9A, 1.6Mhz; Product Range Hammond 24B7447
CHOKE, 250UH, 10%, 2.9A, 1.6MHZ; Product Range:1539M Series; Inductance:250µH; DC Current Rating:2.9A; DC Resistance Max:0.173ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz RoHS Compliant: Yes

CHOKE, 250UH, 10%, 2.9A, 1.6MHZ; Product Range:1539M Series; Inductance:250µH; DC Current Rating:2.9A; DC Resistance Max:0.173ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B7447
Product Name Choke, 250Uh, 10%, 2.9A, 1.6Mhz; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0220 microH
View Details
EMC Chokes - 823904-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers