Hammond Electronics, Inc. Rf & Hash Choke, Wirewound, 2.5Mh, Axial; Product Range Hammond 1535B

Description
RF & HASH CHOKE, WIREWOUND, 2.5MH, AXIAL; Product Range:1535 Series; Inductance:2.5mH; DC Current Rating:160mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Self Resonant Frequency Min:1.3MHz RoHS Compliant: Yes
Datasheet
Description
RF & HASH CHOKE, WIREWOUND, 2.5MH, AXIAL; Product Range:1535 Series; Inductance:2.5mH; DC Current Rating:160mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Self Resonant Frequency Min:1.3MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf & Hash Choke, Wirewound, 2.5Mh, Axial; Product Range Hammond - 24B7390 - Newark, An Avnet Company
Chicago, IL, United States
Rf & Hash Choke, Wirewound, 2.5Mh, Axial; Product Range Hammond
24B7390
Rf & Hash Choke, Wirewound, 2.5Mh, Axial; Product Range Hammond 24B7390
RF & HASH CHOKE, WIREWOUND, 2.5MH, AXIAL; Product Range:1535 Series; Inductance:2.5mH; DC Current Rating:160mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Self Resonant Frequency Min:1.3MHz RoHS Compliant: Yes

RF & HASH CHOKE, WIREWOUND, 2.5MH, AXIAL; Product Range:1535 Series; Inductance:2.5mH; DC Current Rating:160mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Self Resonant Frequency Min:1.3MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B7390
Product Name Rf & Hash Choke, Wirewound, 2.5Mh, Axial; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0039 microH
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details