Hammond Electronics, Inc. Inductor, 100Uh, 10%, 0.4A, 12Mhz; Product Range Hammond 1532H

Description
INDUCTOR, 100UH, 10%, 0.4A, 12MHZ; Product Range:1532H Series; Inductance:100µH; DC Current Rating:400mA; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:12MHz RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 10%, 0.4A, 12MHZ; Product Range:1532H Series; Inductance:100µH; DC Current Rating:400mA; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:12MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 10%, 0.4A, 12Mhz; Product Range Hammond - 24B7386 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 0.4A, 12Mhz; Product Range Hammond
24B7386
Inductor, 100Uh, 10%, 0.4A, 12Mhz; Product Range Hammond 24B7386
INDUCTOR, 100UH, 10%, 0.4A, 12MHZ; Product Range:1532H Series; Inductance:100µH; DC Current Rating:400mA; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:12MHz RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 0.4A, 12MHZ; Product Range:1532H Series; Inductance:100µH; DC Current Rating:400mA; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:12MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24B7386
Product Name Inductor, 100Uh, 10%, 0.4A, 12Mhz; Product Range Hammond
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0030 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details