Hammond Electronics, Inc. Inductor, 39Uh, 600Ma, 5%, 200Khz, Axial; Product Range Hammond 1532D

Description
INDUCTOR, 39UH, 600mA, 5%, 200KHz, AXIAL; Product Range:1532 Series; Inductance:39µH; DC Current Rating:600mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:200kHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes
Description
INDUCTOR, 39UH, 600mA, 5%, 200KHz, AXIAL; Product Range:1532 Series; Inductance:39µH; DC Current Rating:600mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:200kHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 39Uh, 600Ma, 5%, 200Khz, Axial; Product Range Hammond - 24B7384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 600Ma, 5%, 200Khz, Axial; Product Range Hammond
24B7384
Inductor, 39Uh, 600Ma, 5%, 200Khz, Axial; Product Range Hammond 24B7384
INDUCTOR, 39UH, 600mA, 5%, 200KHz, AXIAL; Product Range:1532 Series; Inductance:39µH; DC Current Rating:600mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:200kHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 39UH, 600mA, 5%, 200KHz, AXIAL; Product Range:1532 Series; Inductance:39µH; DC Current Rating:600mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:200kHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24B7384
Product Name Inductor, 39Uh, 600Ma, 5%, 200Khz, Axial; Product Range Hammond
Inductance Range 39 microH
Inductance Tolerance 5 (+/- %)
DCR 0.6500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details