Hammond Electronics, Inc. Inductor, 15Uh, 1A, 5%, 33Mhz, Axial; Product Range Hammond 1532B

Description
INDUCTOR, 15UH, 1A, 5%, 33MHZ, AXIAL; Product Range:1532 Series; Inductance:15µH; DC Current Rating:1A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:33MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes
Description
INDUCTOR, 15UH, 1A, 5%, 33MHZ, AXIAL; Product Range:1532 Series; Inductance:15µH; DC Current Rating:1A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:33MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 1A, 5%, 33Mhz, Axial; Product Range Hammond - 24B7382 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 1A, 5%, 33Mhz, Axial; Product Range Hammond
24B7382
Inductor, 15Uh, 1A, 5%, 33Mhz, Axial; Product Range Hammond 24B7382
INDUCTOR, 15UH, 1A, 5%, 33MHZ, AXIAL; Product Range:1532 Series; Inductance:15µH; DC Current Rating:1A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:33MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 15UH, 1A, 5%, 33MHZ, AXIAL; Product Range:1532 Series; Inductance:15µH; DC Current Rating:1A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:33MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24B7382
Product Name Inductor, 15Uh, 1A, 5%, 33Mhz, Axial; Product Range Hammond
Inductance Range 15 microH
Inductance Tolerance 5 (+/- %)
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers