Hammond Electronics, Inc. Inductor; Product Range Hammond 1515

Description
INDUCTOR; Product Range:1515 Series; Inductance:250µH; DC Current Rating:500mA; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:- RoHS Compliant: Yes
Description
INDUCTOR; Product Range:1515 Series; Inductance:250µH; DC Current Rating:500mA; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor; Product Range Hammond - 98F6048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor; Product Range Hammond
98F6048
Inductor; Product Range Hammond 98F6048
INDUCTOR; Product Range:1515 Series; Inductance:250µH; DC Current Rating:500mA; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:- RoHS Compliant: Yes

INDUCTOR; Product Range:1515 Series; Inductance:250µH; DC Current Rating:500mA; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 98F6048
Product Name Inductor; Product Range Hammond
Inductance Range 250 microH
Inductance Tolerance 10 (+/- %)
DCR 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details