Hammond Electronics, Inc. Inner Panel, Alum, 12.75x10.88, White; Panel Type Hammond 14A1311

Description
INNER PANEL, ALUM, 12.75"X10.88", WHITE; Panel Type:Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:White; For Use With:Hammond 14"x12" 1414, EJ & 15.08"x13.2" PJ Series Enclosures; External Height - Metric:323.9mm RoHS Compliant: Yes
Datasheet
Description
INNER PANEL, ALUM, 12.75"X10.88", WHITE; Panel Type:Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:White; For Use With:Hammond 14"x12" 1414, EJ & 15.08"x13.2" PJ Series Enclosures; External Height - Metric:323.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner Panel, Alum, 12.75x10.88, White; Panel Type Hammond - 24B5928 - Newark, An Avnet Company
Chicago, IL, United States
Inner Panel, Alum, 12.75x10.88, White; Panel Type Hammond
24B5928
Inner Panel, Alum, 12.75x10.88, White; Panel Type Hammond 24B5928
INNER PANEL, ALUM, 12.75"X10.88", WHITE; Panel Type:Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:White; For Use With:Hammond 14"x12" 1414, EJ & 15.08"x13.2" PJ Series Enclosures; External Height - Metric:323.9mm RoHS Compliant: Yes

INNER PANEL, ALUM, 12.75"X10.88", WHITE; Panel Type:Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:White; For Use With:Hammond 14"x12" 1414, EJ & 15.08"x13.2" PJ Series Enclosures; External Height - Metric:323.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 24B5928
Product Name Inner Panel, Alum, 12.75x10.88, White; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
19
Specs
Type Racking
Depth 49.25 inch (1251 mm)
Length 20 inch (508 mm)
View Details