Hammond Electronics, Inc. 30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond 1488EJ7

Description
30/60DEG SLOPE CONSOLE RACK, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:181.9mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Description
30/60DEG SLOPE CONSOLE RACK, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:181.9mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond - 24B7251 - Newark, An Avnet Company
Chicago, IL, United States
30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond
24B7251
30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond 24B7251
30/60DEG SLOPE CONSOLE RACK, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:181.9mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

30/60DEG SLOPE CONSOLE RACK, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:181.9mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7251
Product Name 30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 7.16 inch (182 mm)
Width 15.98 inch (406 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Consolet Enclosures - 1488LQ13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Consolet Enclosures
Length 20 inch (508 mm)
Width 30 inch (762 mm)
View Details
4 suppliers