Hammond Electronics, Inc. Console Cabinet, Steel, Grey; Enclosure Type Hammond 1471C24

Description
CONSOLE CABINET, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:47.75mm; External Width - Metric:24mm; External Depth - Metric:18mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet
Description
CONSOLE CABINET, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:47.75mm; External Width - Metric:24mm; External Depth - Metric:18mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Console Cabinet, Steel, Grey; Enclosure Type Hammond - 98F4569 - Newark, An Avnet Company
Chicago, IL, United States
Console Cabinet, Steel, Grey; Enclosure Type Hammond
98F4569
Console Cabinet, Steel, Grey; Enclosure Type Hammond 98F4569
CONSOLE CABINET, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:47.75mm; External Width - Metric:24mm; External Depth - Metric:18mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

CONSOLE CABINET, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:47.75mm; External Width - Metric:24mm; External Depth - Metric:18mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98F4569
Product Name Console Cabinet, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures
Length 1.88 inch (47.75 mm)
Width 0.9449 inch (24 mm)
Depth 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276310 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers