Hammond Electronics, Inc. Audio Transformer, Chassis, 600 Ohm; Turns Ratio Hammond 145B

Description
AUDIO TRANSFORMER, CHASSIS, 600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:200mW; Frequency Max:15kHz; Isolation Voltage:-; Transformer Applications:Driver- Output; Frequency Min:150Hz RoHS Compliant: Yes
Datasheet
Description
AUDIO TRANSFORMER, CHASSIS, 600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:200mW; Frequency Max:15kHz; Isolation Voltage:-; Transformer Applications:Driver- Output; Frequency Min:150Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer, Chassis, 600 Ohm; Turns Ratio Hammond - 96F5518 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, Chassis, 600 Ohm; Turns Ratio Hammond
96F5518
Audio Transformer, Chassis, 600 Ohm; Turns Ratio Hammond 96F5518
AUDIO TRANSFORMER, CHASSIS, 600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:200mW; Frequency Max:15kHz; Isolation Voltage:-; Transformer Applications:Driver- Output; Frequency Min:150Hz RoHS Compliant: Yes

AUDIO TRANSFORMER, CHASSIS, 600 OHM; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:200mW; Frequency Max:15kHz; Isolation Voltage:-; Transformer Applications:Driver-Output; Frequency Min:150Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5518
Product Name Audio Transformer, Chassis, 600 Ohm; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS12-6300 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers