Hammond Electronics, Inc. Storage Case, Steel; Enclosure Type Hammond 1458G4B

Description
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203.2mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203.2mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Case, Steel; Enclosure Type Hammond - 94F4791 - Newark, An Avnet Company
Chicago, IL, United States
Storage Case, Steel; Enclosure Type Hammond
94F4791
Storage Case, Steel; Enclosure Type Hammond 94F4791
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203.2mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:-; Colour:Blue RoHS Compliant: Yes

STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203.2mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4791
Product Name Storage Case, Steel; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 10 inch (254 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001102 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers