Hammond Electronics, Inc. Storage Case, Steel; Enclosure Type Hammond 1458A3

Description
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP31; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP31; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Case, Steel; Enclosure Type Hammond - 94F4776 - Newark, An Avnet Company
Chicago, IL, United States
Storage Case, Steel; Enclosure Type Hammond
94F4776
Storage Case, Steel; Enclosure Type Hammond 94F4776
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP31; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP31; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4776
Product Name Storage Case, Steel; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213556 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers