Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 1457U2802

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Wall Mount; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Wall Mount; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond - 33AJ1340 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
33AJ1340
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 33AJ1340
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Wall Mount; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Wall Mount; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AJ1340
Product Name Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 11.02 inch (280 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers