Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 1457U2202

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Wall Mount; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP65 RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Wall Mount; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Multipurpose, Aluminium, Clr (part number 33AJ1332) is designed for heavy-duty applications, featuring a watertight construction that meets IP65 standards. It is suitable for housing printed circuit boards or for equipment interfacing, with internal slots for horizontal mounting of PC boards. The enclosure is made from a single piece of extruded aluminum with a minimum thickness of 1.5 mm, ensuring durability. It includes diecast aluminum end panels that are easy to machine and come with self-adhesive gaskets for a secure seal. The enclosure is available in both clear anodized and black powder coat finishes, and it can be mounted on walls or shelves, depending on the version chosen. All necessary hardware and gaskets are included for assembly.

Datasheet Summary
Powered by GS/AI

The Enclosure, Multipurpose, Aluminium, Clr (part number 33AJ1332) is designed for heavy-duty applications, featuring a watertight construction that meets IP65 standards. It is suitable for housing printed circuit boards or for equipment interfacing, with internal slots for horizontal mounting of PC boards. The enclosure is made from a single piece of extruded aluminum with a minimum thickness of 1.5 mm, ensuring durability. It includes diecast aluminum end panels that are easy to machine and come with self-adhesive gaskets for a secure seal. The enclosure is available in both clear anodized and black powder coat finishes, and it can be mounted on walls or shelves, depending on the version chosen. All necessary hardware and gaskets are included for assembly.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond - 33AJ1332 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
33AJ1332
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 33AJ1332
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Wall Mount; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Wall Mount; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AJ1332
Product Name Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1202BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
3 suppliers