Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond 1457U2201BK

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK ROHS COMPLIANT: YES
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond - 74AJ7932 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond
74AJ7932
Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond 74AJ7932
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK ROHS COMPLIANT: YES

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK ROHS COMPLIANT: YES

Supplier's Site
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond - 33AJ1329 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond
33AJ1329
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond 33AJ1329
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74AJ7932 33AJ1329
Product Name Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers