Hammond Electronics, Inc. Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond 1457U1601EBK

Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond - 33AJ1323 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond
33AJ1323
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond 33AJ1323
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AJ1323
Product Name Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers