Hammond Electronics, Inc. Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond 1457U1601E

Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, CLEAR; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, CLEAR; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond - 33AJ1322 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond
33AJ1322
Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond 33AJ1322
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, CLEAR; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, EMI/RFI BOX, ALUMINIUM, CLEAR; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AJ1322
Product Name Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details