Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond 1457U1601BK

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond - 33AJ1321 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond
33AJ1321
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond 33AJ1321
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AJ1321
Product Name Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 001111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details