Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 1457U1601

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond - 33AJ1320 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
33AJ1320
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 33AJ1320
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AJ1320
Product Name Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details