Hammond Electronics, Inc. Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond 1457T2202E

Description
ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:252mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:252mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond - 50AC1204 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond
50AC1204
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond 50AC1204
ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:252mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:252mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC1204
Product Name Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond
Length 2.24 inch (57 mm)
Width 6.63 inch (168 mm)
Depth 9.92 inch (252 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers