Hammond Electronics, Inc. Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond 1457T1602BK

Description
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:192mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:192mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond - 50AC1197 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond
50AC1197
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond 50AC1197
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:192mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:192mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Wall Mount, Alum, Black; Enclosure Type Hammond - 67AC4435 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Alum, Black; Enclosure Type Hammond
67AC4435
Enclosure, Wall Mount, Alum, Black; Enclosure Type Hammond 67AC4435
ENCLOSURE, WALL MOUNT, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.98mm; External Width - Metric:168.46mm; External Depth - Metric:191.97mm; IP Rating:IP65; Body Colour:Black;RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.98mm; External Width - Metric:168.46mm; External Depth - Metric:191.97mm; IP Rating:IP65; Body Colour:Black;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50AC1197 67AC4435
Product Name Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond Enclosure, Wall Mount, Alum, Black; Enclosure Type Hammond
Length 2.24 inch (57 mm) 2.24 inch (56.98 mm)
Width 6.63 inch (168 mm) 6.63 inch (168 mm)
Depth 7.56 inch (192 mm) 7.56 inch (192 mm)
Material Aluminum; Extruded Aluminium Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers