Hammond Electronics, Inc. Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond 1457T1601

Description
ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:171.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:171.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond - 50AC1192 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond
50AC1192
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond 50AC1192
ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:171.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:171.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC1192
Product Name Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond
Length 2.24 inch (56.9 mm)
Width 6.63 inch (168 mm)
Depth 6.74 inch (171 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers