Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 1457N1602

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:58.6mm; External Width - Metric:108mm; External Depth - Metric:171mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:58.6mm; External Width - Metric:108mm; External Depth - Metric:171mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond - 77M9836 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
77M9836
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 77M9836
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:58.6mm; External Width - Metric:108mm; External Depth - Metric:171mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:58.6mm; External Width - Metric:108mm; External Depth - Metric:171mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77M9836
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
Length 2.31 inch (58.6 mm)
Width 4.25 inch (108 mm)
Depth 6.73 inch (171 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers