Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 1457N1601E

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:55.9mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:55.9mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond - 51R3960 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
51R3960
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 51R3960
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:55.9mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:55.9mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3960
Product Name Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.2 inch (55.9 mm)
Width 4.09 inch (104 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers