Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 1457N1601

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond - 04N9981 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
04N9981
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 04N9981
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Box, Aluminium, Ip65, Extruded; Enclosure Type Hammond - 41T1231 - Newark, An Avnet Company
Chicago, IL, United States
Box, Aluminium, Ip65, Extruded; Enclosure Type Hammond
41T1231
Box, Aluminium, Ip65, Extruded; Enclosure Type Hammond 41T1231
BOX, ALUMINIUM, IP65, EXTRUDED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:160mm; External Width - Metric:104mm; External Depth - Metric:54.6mm; IP Rating:IP65; Body Colour:Transparent; NEMARoHS Compliant: Yes

BOX, ALUMINIUM, IP65, EXTRUDED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:160mm; External Width - Metric:104mm; External Depth - Metric:54.6mm; IP Rating:IP65; Body Colour:Transparent; NEMARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 04N9981 41T1231
Product Name Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond Box, Aluminium, Ip65, Extruded; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.15 inch (54.6 mm) 6.3 inch (160 mm)
Width 4.09 inch (104 mm) 4.09 inch (104 mm)
Depth 6.3 inch (160 mm) 2.15 inch (54.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1002BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers