Hammond Electronics, Inc. Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 55 Mm, 104 Mm, 120 Mm Rohs Compliant Hammond 1457N1201E

Description
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 55 mm, 104 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 55 mm, 104 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 55 Mm, 104 Mm, 120 Mm Rohs Compliant Hammond - 41T1226 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 55 Mm, 104 Mm, 120 Mm Rohs Compliant Hammond
41T1226
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 55 Mm, 104 Mm, 120 Mm Rohs Compliant Hammond 41T1226
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 55 mm, 104 mm, 120 mm RoHS Compliant: Yes

Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 55 mm, 104 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond - 51R3955 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
51R3955
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 51R3955
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:55.9mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:55.9mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1226 51R3955
Product Name Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 55 Mm, 104 Mm, 120 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.2 inch (55.9 mm)
Width 4.09 inch (104 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers