Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 1457L1201BK

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond - 90W0329 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond
90W0329
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 90W0329
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0329
Product Name Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond
Length 1.26 inch (32 mm)
Width 4.09 inch (104 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM12B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details