Hammond Electronics, Inc. Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 44 Mm, 84 Mm, 120 Mm Rohs Compliant Hammond 1457K1201EBK

Description
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 44 mm, 84 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 44 mm, 84 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 44 Mm, 84 Mm, 120 Mm Rohs Compliant Hammond - 41T1210 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 44 Mm, 84 Mm, 120 Mm Rohs Compliant Hammond
41T1210
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 44 Mm, 84 Mm, 120 Mm Rohs Compliant Hammond 41T1210
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 44 mm, 84 mm, 120 mm RoHS Compliant: Yes

Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 44 mm, 84 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 50R8588 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
50R8588
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 50R8588
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:43.94mm; External Width - Metric:84mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:43.94mm; External Width - Metric:84mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1210 50R8588
Product Name Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 44 Mm, 84 Mm, 120 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.73 inch (43.94 mm)
Width 3.31 inch (84 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details