Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond 1457J1602BK

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:192.2mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:192.2mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond - 90W0325 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond
90W0325
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond 90W0325
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:192.2mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:192.2mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0325
Product Name Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond
Length 1.24 inch (31.47 mm)
Width 3.43 inch (87 mm)
Depth 7.57 inch (192 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details