Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond 1457J1202E

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:152.1mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:152.1mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond - 90W0318 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond
90W0318
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond 90W0318
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:152.1mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:152.1mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0318
Product Name Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond
Length 1.24 inch (31.47 mm)
Width 3.43 inch (87 mm)
Depth 5.99 inch (152 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details