Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond 1457J1201

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond - 90W0312 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond
90W0312
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond 90W0312
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0312
Product Name Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond
Length 1.24 inch (31.47 mm)
Width 3.43 inch (87 mm)
Depth 5.16 inch (131 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details