Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 1457C1202E

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:59mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:59mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond - 51R3926 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
51R3926
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 51R3926
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:59mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:59mm; External Depth - Metric:120mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3926
Product Name Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 2.32 inch (59 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2373423 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details