Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 1457C1201

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.73mm; External Width - Metric:59mm; External Depth - Metric:120.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.73mm; External Width - Metric:59mm; External Depth - Metric:120.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond - 04N9973 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
04N9973
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 04N9973
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.73mm; External Width - Metric:59mm; External Depth - Metric:120.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.73mm; External Width - Metric:59mm; External Depth - Metric:120.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9973
Product Name Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.21 inch (30.73 mm)
Width 2.32 inch (59 mm)
Depth 4.73 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details